Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .67in, 17.1mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 22 – 18AWG, .32 – .82mm² |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Voltage (Max) | 240V |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 4.1kgf, 40Newton |
Mating Retention Type | Dimple |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Recept. Faston 6,35 |Amp Te Connectivity 444334-1 | Newark Electronics |
Brass Open Barrel Straight F-Crimp FASTON Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 17.02mm Reel | Avnet America |
250 FASTON REC 22-18 AWG BR | Boersig |
Special Order: 250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 444334-1 | Internal Number: 444334-1 | TE Connectivity | TE Store |
TERMINAL REC. FASTON .250 LIF | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 444334-1?
Additional datasheets, footprints and schematics for 444334-1 are listed on our Part Details page. You can also find images and similar parts to 444334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444334-1 fall under?
The 444334-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 444334-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444334-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 444334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444334-1 often in real-time on the comparison pages.
What if I can't find stock of 444334-1?
You can fill out our help required form which you can use to request a quote for 444334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.