Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Secondary Locking | Yes |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Number of Relays (Minimum) | 1 |
Operating Voltage | 12V |
Vibration Class Level | 3G |
Coupling with Other TE Modules | Yes |
Other Component Type | Others |
Sealable | No |
Component Type | Relay Holder |
Relay Type | Micro Relay |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
UL Flammability Rating | UL 94V-HB |
Where can I find additional details, specifications and documents for a 444314-4?
Additional datasheets, footprints and schematics for 444314-4 are listed on our Part Details page. You can also find images and similar parts to 444314-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444314-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444314-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444314-4 fall under?
The 444314-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Module Component.
Can I view similar or alternative parts?
You can view similar parts to 444314-4 when available in the Module Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444314-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 444314-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444314-4 have stock available?
There is no stock from authorised distributors for 444314-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444314-4 often in real-time on the comparison pages.
What if I can't find stock of 444314-4?
You can fill out our help required form which you can use to request a quote for 444314-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.