Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .4mm, .0157in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Overall Length | 16.4mm, .646in |
Accepts Wire Insulation Diameter Range | 1.4 – 2mm, .055 – .07in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal/Low |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 230°F, 110°C |
Special Order: .250 FASTON THIN WA Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 444156-2 | Internal Number: 444156-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 444156-2?
Additional datasheets, footprints and schematics for 444156-2 are listed on our Part Details page. You can also find images and similar parts to 444156-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444156-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444156-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444156-2 fall under?
The 444156-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 444156-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444156-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 444156-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444156-2 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 444156-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444156-2 often in real-time on the comparison pages.
What if I can't find stock of 444156-2?
You can fill out our help required form which you can use to request a quote for 444156-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.