Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Pre-Tin, Brass |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Wire Size | .5 – 1mm², 1021 – 2048CMA, 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .08in, 1.4 – 2.03mm |
Material Thickness | .46mm, .018in |
Overall Length | .866in, 22mm |
Barrel Inside Diameter | 1.8mm, .04in, .07in, 1.2mm |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Natural |
Comment | Inverse Reeling |
Packaging Method | Strip |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Bullet Terminal | Without |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SHURE-PLUG Terminal 17AWG to 20AWG Straight Open Barrel Box | Avnet America |
Where can I find additional details, specifications and documents for a 444154-2?
Additional datasheets, footprints and schematics for 444154-2 are listed on our Part Details page. You can also find images and similar parts to 444154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444154-2 fall under?
The 444154-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 444154-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 444154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444154-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 444154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444154-2 often in real-time on the comparison pages.
What if I can't find stock of 444154-2?
You can fill out our help required form which you can use to request a quote for 444154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.