444122-000 Pre-Printed Markers by TE Connectivity

STD06Y-3

Status: Active
Series: -
RoHS: Unknown
Aliases: 444122-000,
5-1198182-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0215

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.0425
28,120
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
28,120
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0381
28,120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0288
28,120
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
23,100
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.09
15,180
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0228
3,300
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.0388
1,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0262
-
Buy Now
Logo for Sager
Sager
from US$0.0215
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Marker Material Polyoxymethylene
Marker Color Yellow
Marker Style Snap-On
Marker Size STD 06
Compatible Cable Diameter .102 – .138in, 2.6 – 3.5mm
Printed Marking Color Black
Packaging Quantity 300
Packaging Method Strip
Printed Marking 3
Marker Cut Straight

Alternative Descriptions

Wire Labels & Markers Std06Y-3 |Raychem Te Connectivity 444122-000 | Newark Electronics
Wire Labels&Markers STD06Y-3 | Rapid Electronics
WIRE MARKERS - CLIP STYLE | Farnell
No. of markers: 30 | Conrad
Cable Accessories Wire Marker Yellow Box | Avnet America
Wire Labels & Markers SNAP ON .104-.14 3 PRICE PER EA MARKER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 444122-000?

Additional datasheets, footprints and schematics for 444122-000 are listed on our Part Details page. You can also find images and similar parts to 444122-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 444122-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444122-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 444122-000 fall under?

The 444122-000 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to 444122-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 444122-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 444122-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 444122-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 444122-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 444122-000 often in real-time on the comparison pages.

What if I can't find stock of 444122-000?

You can fill out our help required form which you can use to request a quote for 444122-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay