444024-4 Rings & Spades by TE Connectivity

RING TONGUE ANTIROT.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now

Specifications

Plating Material Tin
Terminal Angle Straight
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Tongue Thickness .023in, .6mm
Stud Diameter .314in, 8mm
Wire Insulation Diameter (Max) .09in, 2.286mm
Wire Size 20 – 17AWG, 1021 – 2048CMA, .5 – 1mm²
Overall Length 26.2mm, 1.031in
Wire Insulation Diameter 1.4 – 2.3mm, .055 – .09in
Barrel Inside Diameter 1.2mm, 1.8mm, .047in, .07in
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 5000
Packaging Method Strip/Reel
Barrel Type Open Barrel
Stud Size M8, 5/16
Wire/Cable Type Regular Wire
Insulated No
Sealable No
Support Style Insulation Support
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Ring Tongue Antirot. |Amp Te Connectivity 444024-4 | Newark Electronics
Ring Terminal 17AWG to 20AWG M8 Tin Strip/Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 444024-4?

Additional datasheets, footprints and schematics for 444024-4 are listed on our Part Details page. You can also find images and similar parts to 444024-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 444024-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444024-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 444024-4 fall under?

The 444024-4 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 444024-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 444024-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 444024-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 444024-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 444024-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 444024-4 often in real-time on the comparison pages.

What if I can't find stock of 444024-4?

You can fill out our help required form which you can use to request a quote for 444024-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay