Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Solder Dip |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | 1.02mm, .04in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | For solder dip product see part number 443978-9. |
Packaging Method | Package |
Shell Size | 4 |
Connector System | Cable-to-Board |
Blindmate | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Termination Post Length | .188in, 4.78mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Ampli,assy,rcpt,posted,109,4 Rohs Compliant: No |Amp Te Connectivity 443978-4 | Newark Electronics |
D-Subminiature Connector Receptacle 37 Position Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 443978-4?
Additional datasheets, footprints and schematics for 443978-4 are listed on our Part Details page. You can also find images and similar parts to 443978-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443978-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443978-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443978-4 fall under?
The 443978-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443978-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443978-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 443978-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443978-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 443978-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443978-4 often in real-time on the comparison pages.
What if I can't find stock of 443978-4?
You can fill out our help required form which you can use to request a quote for 443978-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.