Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.52
|
629
in stock
|
Buy Now | |
Newark Electronics
from US$34.97
|
629
in stock
|
Buy Now | |
Rapid Electronics
from US$39.04
|
629
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
629
in stock
|
Buy Now | |
Powell Electronics
from US$27.88
|
347
in stock
|
Buy Now | |
Electro Enterprises
from US$24.66
|
246
in stock
|
Buy Now | |
Avnet America
from US$29.45
|
72
in stock
|
Buy Now | |
Farnell
from US$42.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 1-443975-0. |
Packaging Method | Package |
Connector Style | Receptacle |
Blindmate | No |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 5 |
Termination Post Length | 3.95mm, .156in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite,rcpt Asy,postd,109,5 |Amp Te Connectivity 443975-5 | Newark Electronics |
AMPLIMITE RCPT ASY POSTD 109 5 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Receptacle Solder | Distrelec |
Conn D-Subminiature SKT 50 POS 2.77mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 443975-5?
Additional datasheets, footprints and schematics for 443975-5 are listed on our Part Details page. You can also find images and similar parts to 443975-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443975-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443975-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443975-5 fall under?
The 443975-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443975-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443975-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 443975-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443975-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 443975-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443975-5 often in real-time on the comparison pages.
What if I can't find stock of 443975-5?
You can fill out our help required form which you can use to request a quote for 443975-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.