Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.29
|
No stock
|
Buy Now | |
Electro Enterprises
from US$20.44
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$23.51
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$55.28
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$56.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$38.41
|
3
in stock
|
Buy Now | |
Avnet America
-
|
88
in stock
|
Buy Now | |
RS Americas
from US$24.55
|
-
|
Buy Now | |
TTI Europe
from US$23.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 443975-9. |
Packaging Method | Package |
Blindmate | No |
Product Type | Connector |
Shell Size | 4 |
Sealable | No |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .156in, 3.95mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Connector, Rcpt, 37Pos, Solder | Newark Electronics |
D-Sub MIL Spec Connectors RCPT ASSY POSTD109 4 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle Solder | Distrelec |
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 37Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 443975-4 | RS Americas |
AMPLIMITE RCPT ASY POSTD 109 4 | TTI Europe |
Where can I find additional details, specifications and documents for a 443975-4?
Additional datasheets, footprints and schematics for 443975-4 are listed on our Part Details page. You can also find images and similar parts to 443975-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443975-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443975-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443975-4 fall under?
The 443975-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443975-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443975-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 443975-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443975-4 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 443975-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443975-4 often in real-time on the comparison pages.
What if I can't find stock of 443975-4?
You can fill out our help required form which you can use to request a quote for 443975-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.