Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
2,083
in stock
|
Buy Now | |
Rapid Electronics
from US$24.98
|
2,083
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
2,083
in stock
|
Buy Now | |
Distrelec
from US$22.78
|
2,083
in stock
|
Buy Now | |
Electro Enterprises
from US$16.91
|
716
in stock
|
Buy Now | |
RS Americas
from US$26.16
|
200
in stock
|
Buy Now | |
Powell Electronics
from US$13.65
|
70
in stock
|
Buy Now | |
Avnet America
from US$18.53
|
-
|
Buy Now | |
element14
from US$20.29
|
-
|
Buy Now | |
TTI Europe
from US$18.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Cadmium |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Non-Magnetic | No |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 443975-8. |
Packaging Method | Package |
Blindmate | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Connector |
Shell Size | 3 |
Sealable | No |
Termination Post Length | 3.95mm, .156in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D Sub Conn, Rcpt, Db, 25Pos, Solder | Newark Electronics |
AMPLIMITE RCPT ASY POSTD 109 3 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle Solder | Distrelec |
Conn, D-Sub, PCB Socket, 25Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 443975-3 | RS Americas |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 443975-3?
Additional datasheets, footprints and schematics for 443975-3 are listed on our Part Details page. You can also find images and similar parts to 443975-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443975-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443975-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443975-3 fall under?
The 443975-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443975-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443975-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 443975-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443975-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 443975-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443975-3 often in real-time on the comparison pages.
What if I can't find stock of 443975-3?
You can fill out our help required form which you can use to request a quote for 443975-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.