Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.72
|
No stock
|
Buy Now | |
RS Americas
from US$12.44
|
225
in stock
|
Buy Now | |
Powell Electronics
from US$15.44
|
70
in stock
|
Buy Now | |
Future Electronics
from US$5.89
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$22.86
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$27.50
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
4
in stock
|
Buy Now | |
Avnet America
-
|
531
in stock
|
Buy Now | |
element14
from US$13.62
|
-
|
Buy Now | |
Distrelec
from US$20.73
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | For solder dip product see part number 443975-6. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 1 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .156in, 3.95mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn, D-Sub, PCB Socket, 9Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 443975-1 | RS Americas |
TE Connectivity / Raychem D-Sub MIL Spec Connectors RECEPT 9POS VERT | Future Electronics |
D-Sub Mil Spec Connectors Recept 9Pos Vert |Amp Te Connectivity 443975-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECEPT 9POS VERT | Rapid Electronics |
Conn D-Subminiature SKT 9 POS 2.77mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
D SUB CONN, RCPT, DE, 9POS, SOLDER | element14 |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle Solder | Distrelec |
Where can I find additional details, specifications and documents for a 443975-1?
Additional datasheets, footprints and schematics for 443975-1 are listed on our Part Details page. You can also find images and similar parts to 443975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443975-1 fall under?
The 443975-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443975-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 443975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443975-1 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 443975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443975-1 often in real-time on the comparison pages.
What if I can't find stock of 443975-1?
You can fill out our help required form which you can use to request a quote for 443975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.