Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4438994002,
1-1193336-2 |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.66
|
2,625
in stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
1,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.66
|
612
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
RS Americas
from US$6.14
|
-
|
Buy Now | |
Avnet Asia
from US$15.49
|
-
|
Buy Now | |
TTI Europe
from US$22.02
|
-
|
Buy Now | |
Sager
from US$4.04
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Brake Fluid, Diesel Fuel, Chemicals/Solvents, Hydraulic Fluid, Military Decontaminating Agents, Water, De-Icing Fluid, Aviation Fuel |
---|---|
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Material Systems Code | 300 |
Size Range | .093 – .189in, 2.36 – 4.8mm |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Wall Thickness (Nominal) | .0141in, .36mm |
Recovered Inside Diameter (Max) | .093in, 2.36mm |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Resistant To | Fluids |
Operating Temperature Range | -65 – 200°C |
Flammability | Highly Flame-Resistant |
Fluid Resistance | Immersion Protection, Splash Protection |
Recovery Temperature | 220°C |
Shrink Temperature (Min) | 220°C |
4438994002 1-1193336-2 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Rt555-3/16-0-Sp |Raychem Te Connectivity 4438994002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing, Semi Rigid, Blk, Continuous Spool, 2:1, RT-555 Series | TE Connectivity 4438994002 | RS Americas |
AMP4438994002 | Avnet Asia |
Heat Shrink Tubing & Sleeves RT555-3/16-0-SP | Sager |
Where can I find additional details, specifications and documents for a 4438994002?
Additional datasheets, footprints and schematics for 4438994002 are listed on our Part Details page. You can also find images and similar parts to 4438994002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4438994002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4438994002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4438994002 fall under?
The 4438994002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4438994002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4438994002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4438994002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4438994002 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 4438994002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4438994002 often in real-time on the comparison pages.
What if I can't find stock of 4438994002?
You can fill out our help required form which you can use to request a quote for 4438994002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.