443857-4 Part Information

Details for 443857-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .25 x .51mm, .01 x .02in
Board-to-Board Configuration Vertical
Number of Rows 3
PCB Mount Orientation Vertical
Number of Positions 210
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 30µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
Contact Base Material Beryllium Copper
Contact Type Socket
Connector Height 11.43mm, .449in
Stack Height 15.24mm, .6in
PCB Thickness (Recommended) 2.44mm, .096in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 11.43mm
Housing Material Polyphenylene Sulfide (PPS)
Centerline (Pitch) 2.54mm, .1in
Housing Color Brown
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Mounting Hole
Mating Alignment With
PCB Mount Retention Without
Mating Alignment Type Polarized
Connector Mounting Type Panel
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
実装方法 Package
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .18in, 4.57mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C
Not reviewed for solder process capability
Status: Active
Product Code: 5364
Global Product Line: 299
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • 3 ROW BOX RECEPTACLE,210 POS | Newark Electronics
  • Conn Box Connector RCP 210 POS 2.54mm Solder ST Thru-Hole | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 443857-4?

Additional datasheets, footprints and schematics for 443857-4 are listed in our Part Details tab. You can also find the 443857-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 443857-4 in the Pricing & Inventory tab next to part details. You can view 443857-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 443857-4 fall under?

The 443857-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 443857-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 443857-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 443857-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 443857-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 443857-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 443857-4 often in real-time on the comparison pages.

What if I can't find stock of 443857-4?

You can fill out our help required form which you can use to request a quote for 443857-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 443857-4

Loading...
Loading Results for 443857-4