Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
443631-000,
2-1193334-9 |
Cable Shield Material | Tin, Silver |
---|---|
Shield Outside Diameter (Max) | 2.8 mm |
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Lead Color | White/Blue |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 1.181in, 30mm |
Dielectric Outside Diameter | 2.5mm, .098in |
Conductor Outside Diameter | .3 – 1.6mm, .012 – .06in |
Jacket Outside Diameter | .173in, 4.4mm |
Pre-Installed Lead Wire Size | 30AWG, .05mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | SolderSleeve |
Product Type | Coax Terminator |
Temperature Indicator | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing B-040-30-N | Sager |
Where can I find additional details, specifications and documents for a 443631-000?
Additional datasheets, footprints and schematics for 443631-000 are listed on our Part Details page. You can also find images and similar parts to 443631-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443631-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443631-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443631-000 fall under?
The 443631-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 443631-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443631-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 443631-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443631-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 443631-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443631-000 often in real-time on the comparison pages.
What if I can't find stock of 443631-000?
You can fill out our help required form which you can use to request a quote for 443631-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.