Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin-Lead |
Height | 6.35mm, .25in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 27 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Header Type | Shrouded |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole |
Where can I find additional details, specifications and documents for a 443538-1?
Additional datasheets, footprints and schematics for 443538-1 are listed on our Part Details page. You can also find images and similar parts to 443538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443538-1 fall under?
The 443538-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443538-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 443538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443538-1 have stock available?
There is no stock from authorised distributors for 443538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443538-1 often in real-time on the comparison pages.
What if I can't find stock of 443538-1?
You can fill out our help required form which you can use to request a quote for 443538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.