Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Row-to-Row Spacing | .079in, 2mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 12 |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Mating Post Length | 4mm, .158in |
PCB Thickness (Recommended) | .062in, 1.57mm |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Packaging Quantity | 500 |
Packaging Method | Package |
Contact Type | Tab, Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Header Type | Breakaway |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole |
Where can I find additional details, specifications and documents for a 443536-1?
Additional datasheets, footprints and schematics for 443536-1 are listed on our Part Details page. You can also find images and similar parts to 443536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443536-1 fall under?
The 443536-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443536-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 443536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443536-1 have stock available?
There is no stock from authorised distributors for 443536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443536-1 often in real-time on the comparison pages.
What if I can't find stock of 443536-1?
You can fill out our help required form which you can use to request a quote for 443536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.