Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Shell Finish | Chromate |
Number of Inserts | 3 |
Preloaded | Yes |
Keying | 1 |
Contact Type (Module B) | Socket |
Contact Arrangement Code (Module B) | 67 |
Contact Type (Module C) | Socket |
Signal Contacts | With |
Contact Arrangement Code (Module A) | 32C2 |
Contact Style | Coax |
Contact Arrangement Code (Module C) | 32C2 |
Contact Type | Socket |
Contact Type (Module A) | Socket |
Polarized | Yes |
Custom Order Code | 200 |
Comment | Size 15 coax contacts not included and must be ordered separately |
Connector & Housing Type | Plug |
Sealable | Yes |
Product Type | Connector |
Shell Mounting Modification | 0 |
Conn Rectangular SKT/SKT 32/67/32 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors RM3P32C2S67S32C2S- 0001(200) | Sager |
Where can I find additional details, specifications and documents for a 443197-1?
Additional datasheets, footprints and schematics for 443197-1 are listed on our Part Details page. You can also find images and similar parts to 443197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443197-1 fall under?
The 443197-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443197-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 443197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443197-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 443197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443197-1 often in real-time on the comparison pages.
What if I can't find stock of 443197-1?
You can fill out our help required form which you can use to request a quote for 443197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.