Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$4.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.37
|
128
in stock
|
Buy Now | |
Schukat Electronic
from US$4.98
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
51
in stock
|
Buy Now | |
element14
from US$16.01
|
51
in stock
|
Buy Now | |
Farnell
from US$7.15
|
51
in stock
|
Buy Now | |
Conrad
from US$52.47
|
13
in stock
|
Buy Now | |
Distrelec
from US$109.67
|
-
|
Buy Now |
Power Rating | 16VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 47mm |
External Length / Height | 38.5mm |
External Width | 56mm |
Primary Voltages | 1 x 230V |
Transformer PCB 16VA 2x15V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer 16VA 230V 2x15V 2x533mA | Schukat Electronic |
Isolation Transformer, 16 Va, 1 X 230V, 2 X 15V Rohs Compliant: Yes |Myrra 44310 | Newark Electronics |
TRANSFORMER, 16VA, 230V, 2 X 15V | element14 |
Where can I find additional details, specifications and documents for a 44310?
Additional datasheets, footprints and schematics for 44310 are listed on our Part Details page. You can also find images and similar parts to 44310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44310 fall under?
The 44310 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44310 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44310 you can contact the distributor directly for product support, shipping queries etc.
Is the 44310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44310 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 44310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44310 often in real-time on the comparison pages.
What if I can't find stock of 44310?
You can fill out our help required form which you can use to request a quote for 44310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.