Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
443095-000,
7-1193330-2 |
Jacket Color | White |
---|---|
Conductor Stranding | High Strand Count Conductor |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Wire Color | WT |
Conductor Material | Tin-Plated Copper |
Number of Strands | 1045 |
Number of Conductors | 1 |
Wire Size | 6AWG, 13.3mm² |
Conductor Diameter | .2in |
Overall Outside Diameter | .236in |
Wire Diameter | .236in |
Length | 50ft |
Strand Size | 36AWG |
Voltage Rating | 600VAC |
Wire Class | Equipment |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Wire |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 6AWG Tin Plated Copper White 600VAC | Avnet America |
Multi-Conductor Cables 6AWG 1045x36 WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 443095-000?
Additional datasheets, footprints and schematics for 443095-000 are listed on our Part Details page. You can also find images and similar parts to 443095-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443095-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443095-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443095-000 fall under?
The 443095-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 443095-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443095-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 443095-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443095-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 443095-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443095-000 often in real-time on the comparison pages.
What if I can't find stock of 443095-000?
You can fill out our help required form which you can use to request a quote for 443095-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.