Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$4.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.10
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.43
|
65
in stock
|
Buy Now | |
Schukat Electronic
from US$4.96
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
17
in stock
|
Buy Now | |
element14
from US$14.73
|
17
in stock
|
Buy Now | |
RS Americas
from US$228.57
|
7
in stock
|
Buy Now | |
SOS electronic
from US$4.92
|
6
in stock
|
Buy Now |
Power Rating | 16VA |
---|---|
Secondary Voltages | 24V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer 16VA 230V 24V 667mA | Schukat Electronic |
Isolation Transformer, 16 Va, 1 X 230V, 24V Rohs Compliant: Yes |Myrra 44306 | Newark Electronics |
PCB Mount Transformer EI54-18,8 1x24V 16VA 230V | SOS electronic |
Where can I find additional details, specifications and documents for a 44306?
Additional datasheets, footprints and schematics for 44306 are listed on our Part Details page. You can also find images and similar parts to 44306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44306 fall under?
The 44306 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44306 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44306 you can contact the distributor directly for product support, shipping queries etc.
Is the 44306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44306 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44306 often in real-time on the comparison pages.
What if I can't find stock of 44306?
You can fill out our help required form which you can use to request a quote for 44306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.