Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$4.62
Power Rating | 16VA |
---|---|
Secondary Voltages | 18V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
PCB Mount Transformer EI54-18,8 1x18V 16VA 230V | SOS electronic |
Transformer 16VA 230V 18V 889mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 16 Va, 1 X 230V, 18V Rohs Compliant: Yes |Myrra 44305 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44305?
Additional datasheets, footprints and schematics for 44305 are listed on our Part Details page. You can also find images and similar parts to 44305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44305 fall under?
The 44305 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44305 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44305 you can contact the distributor directly for product support, shipping queries etc.
Is the 44305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44305 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 44305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44305 often in real-time on the comparison pages.
What if I can't find stock of 44305?
You can fill out our help required form which you can use to request a quote for 44305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.