Status: | Unknown |
---|---|
Series: | TA45 Series |
RoHS: | Unknown |
Product Range | TA45 Series |
---|---|
Current Rating | 15A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 60V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Thermal Circuit Breaker, 15A, 240Vac | Newark Electronics |
Circuit Breaker Thermal Overload Protection 2Pole 15A 240Vac/60Vdc | Avnet America |
CBE TA45-A324F150C0 | Schurter 4430.1509 | RS Americas |
Circuit Breakers CBE TA45-A324F150C0 | Sager |
Where can I find additional details, specifications and documents for a 4430.1509?
Additional datasheets, footprints and schematics for 4430.1509 are listed on our Part Details page. You can also find images and similar parts to 4430.1509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4430.1509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4430.1509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4430.1509 fall under?
The 4430.1509 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4430.1509 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4430.1509 you can contact the distributor directly for product support, shipping queries etc.
Is the 4430.1509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4430.1509 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4430.1509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4430.1509 often in real-time on the comparison pages.
What if I can't find stock of 4430.1509?
You can fill out our help required form which you can use to request a quote for 4430.1509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.