Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4429524009,
6-1193329-9 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | 1.02mm, .04in |
Recovered Inside Diameter (Max) | 1.02mm, .04in |
Expanded Inside Diameter (Min) | 3.18mm, .125in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Recovery Temperature | 125°C |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing & Sleeves HS-TBG 3.2MM 3:1 BK PRICE PER METER | Sager |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 4429524009?
Additional datasheets, footprints and schematics for 4429524009 are listed on our Part Details page. You can also find images and similar parts to 4429524009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4429524009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4429524009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4429524009 fall under?
The 4429524009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4429524009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4429524009 you can contact the distributor directly for product support, shipping queries etc.
Is the 4429524009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4429524009 have stock available?
Authorised distributors including Sager, Farnell and Avnet America have stock available or on a lead time for 4429524009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4429524009 often in real-time on the comparison pages.
What if I can't find stock of 4429524009?
You can fill out our help required form which you can use to request a quote for 4429524009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.