Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.46
|
69
in stock
|
Buy Now | |
RS Americas
from US$8.62
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
69
in stock
|
Buy Now | |
element14
from US$4.81
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.33
|
38
in stock
|
Buy Now | |
Schukat Electronic
from US$3.83
|
31
in stock
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 9V |
Current Rating | 1.111A |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Transformer Type | Encapsulated |
Isolation Transformer, 10 Va, 1 X 230V, 9V, 1.111 A Rohs Compliant: Yes |Myrra 44266 | Newark Electronics |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer 10VA 230V 9V 1,11A | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 44266?
Additional datasheets, footprints and schematics for 44266 are listed on our Part Details page. You can also find images and similar parts to 44266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44266 fall under?
The 44266 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44266 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44266 you can contact the distributor directly for product support, shipping queries etc.
Is the 44266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44266 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 44266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44266 often in real-time on the comparison pages.
What if I can't find stock of 44266?
You can fill out our help required form which you can use to request a quote for 44266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.