Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$2.73
Power Rating | 5VA |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 400mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 36.9mm |
External Length / Height | 32.5mm |
External Width | 44.1mm |
Input Voltage | 230V |
Output Voltage | 6V |
Primary Voltages | 1 x 230V |
Secondary Power | 2.5VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer 5VA 230V 2x6V 2x417mA | Schukat Electronic |
Transformer PCB 5VA 2x6V | RS |
Isolation Transformer, 5 Va, 1 X 230V, 2 X 6V, 417 Ma Rohs Compliant: Yes |Myrra 44235 | Newark Electronics |
TRANSFORMER, 5VA, 230V, 2 X 6V | element14 |
Where can I find additional details, specifications and documents for a 44235?
Additional datasheets, footprints and schematics for 44235 are listed on our Part Details page. You can also find images and similar parts to 44235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44235 fall under?
The 44235 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44235 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44235 you can contact the distributor directly for product support, shipping queries etc.
Is the 44235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44235 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for 44235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44235 often in real-time on the comparison pages.
What if I can't find stock of 44235?
You can fill out our help required form which you can use to request a quote for 44235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.