Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.20 |
437
|
Buy Now | |
Schukat Electronic | US$2.77 |
230
|
Buy Now | |
Transfer Multisort Elektronik | US$3.08 |
173
|
Buy Now | |
Farnell | US$4.56 |
58
|
Buy Now | |
element14 | US$3.55 |
56
|
Buy Now | |
Newark Electronics | US$5.40 |
55
|
Buy Now | |
RS Americas | US$5.95 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Power Rating | 5VA |
---|---|
Secondary Voltages | 12V |
Current Rating | 417mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Output Voltage | 12V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 417mA |
Secondary Power | 5VA |
Transformer Type | Encapsulated |
Transformer 5VA 230V 12V 417mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 5 Va, 1 X 230V, 12V, 417 Ma Rohs Compliant: Yes |Myrra 44231 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44231?
Additional datasheets, footprints and schematics for 44231 are listed on our Part Details page. You can also find images and similar parts to 44231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44231 fall under?
The 44231 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44231 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44231 you can contact the distributor directly for product support, shipping queries etc.
Is the 44231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44231 have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for 44231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44231 often in real-time on the comparison pages.
What if I can't find stock of 44231?
You can fill out our help required form which you can use to request a quote for 44231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.