Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.59
|
619
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.05
|
2,414
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
269
in stock
|
Buy Now | |
element14
from US$3.52
|
269
in stock
|
Buy Now | |
Farnell
from US$4.65
|
269
in stock
|
Buy Now | |
Schukat Electronic
from US$2.74
|
157
in stock
|
Buy Now | |
SOS electronic
from US$2.59
|
97
in stock
|
Buy Now | |
RS Americas
from US$105.88
|
8
in stock
|
Buy Now |
Power Rating | 5VA |
---|---|
Secondary Voltages | 9V |
Current Rating | 556mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Transformer Type | Encapsulated |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 5 Va, 1 X 230V, 9V, 556 Ma Rohs Compliant: Yes |Myrra 44230 | Newark Electronics |
TRANSFORMER, 9V, 5VA | element14 |
Transformer 5VA 230V 9V 556mA | Schukat Electronic |
PCB Mount Transformer EI42-14,8 1x9V 5VA 230V | SOS electronic |
Where can I find additional details, specifications and documents for a 44230?
Additional datasheets, footprints and schematics for 44230 are listed on our Part Details page. You can also find images and similar parts to 44230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44230 fall under?
The 44230 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44230 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44230 you can contact the distributor directly for product support, shipping queries etc.
Is the 44230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44230 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44230 often in real-time on the comparison pages.
What if I can't find stock of 44230?
You can fill out our help required form which you can use to request a quote for 44230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.