Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240VAC |
---|---|
Response Time | - |
Power Consumption | 3VA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Liquid Level Control Relay 240vac | RS |
Liquid Level Controller, Spdt, 240Vac | Newark Electronics |
LIQUID LEVEL CONTROLLER, SPDT, 240VAC | element14 |
Where can I find additional details, specifications and documents for a 4421AD1?
Additional datasheets, footprints and schematics for 4421AD1 are listed on our Part Details page. You can also find images and similar parts to 4421AD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4421AD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4421AD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4421AD1 fall under?
The 4421AD1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 4421AD1 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4421AD1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4421AD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4421AD1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4421AD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4421AD1 often in real-time on the comparison pages.
What if I can't find stock of 4421AD1?
You can fill out our help required form which you can use to request a quote for 4421AD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.