Status: | Unknown |
---|---|
Series: | Knives & Cutting Tools |
RoHS: | Unknown |
Length | 185.4mm |
---|---|
For Use With | Multipurpose Construction Projects |
Product Range | Knives & Cutting Tools |
SVHC | No SVHC (15-Jan-2018) |
ELECTRICIAN PLIER, 7-IN-1, 185.4MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ergonomic Cable Stripper | Wiha Tools 44216 | RS Americas |
Ergonomic Cable Stripper Rohs Compliant: Yes |Wiha 44216 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44216?
Additional datasheets, footprints and schematics for 44216 are listed on our Part Details page. You can also find images and similar parts to 44216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44216 fall under?
The 44216 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 44216 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44216 you can contact the distributor directly for product support, shipping queries etc.
Is the 44216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44216 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44216 often in real-time on the comparison pages.
What if I can't find stock of 44216?
You can fill out our help required form which you can use to request a quote for 44216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.