Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4420550001,
5-1193323-8 |
Insulation Sleeve Material | Polyvinylidene Fluoride |
---|---|
Insulation Material | Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride |
Number of Serrations | 0 |
Terminal & Splice Type | Sealing Sleeve |
Overall Length | 23.8mm, .935in |
Housing Material | Polyvinylidene |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Support Style | Non-Insulation Support |
Insulated | Yes |
Splice Type | Sealing Sleeve |
Sealable | Yes |
Product Type | Sealing Sleeve |
Serrated | No |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 135°C |
Terminals D-436-0154CS2694 | Sager |
Where can I find additional details, specifications and documents for a 4420550001?
Additional datasheets, footprints and schematics for 4420550001 are listed on our Part Details page. You can also find images and similar parts to 4420550001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4420550001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4420550001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4420550001 fall under?
The 4420550001 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 4420550001 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4420550001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4420550001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4420550001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4420550001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4420550001 often in real-time on the comparison pages.
What if I can't find stock of 4420550001?
You can fill out our help required form which you can use to request a quote for 4420550001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.