Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$2.41
Power Rating | 3.2VA |
---|---|
Secondary Voltages | 24V |
Current Rating | 133mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Output Voltage | 24V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 133mA |
Secondary Power | 3.2VA |
Transformer Type | Encapsulated |
Transformer 3,2VA 230V 24V 133mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 3.2 Va, 1 X 230V, 24V, 133 Ma Rohs Compliant: Yes |Myrra 44198 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44198?
Additional datasheets, footprints and schematics for 44198 are listed on our Part Details page. You can also find images and similar parts to 44198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44198 fall under?
The 44198 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44198 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44198 you can contact the distributor directly for product support, shipping queries etc.
Is the 44198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44198 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 44198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44198 often in real-time on the comparison pages.
What if I can't find stock of 44198?
You can fill out our help required form which you can use to request a quote for 44198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.