Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.56
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$34.86
|
961
in stock
|
Buy Now | |
Micros
from US$1.25
|
414
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
157
in stock
|
Buy Now | |
element14
from US$2.83
|
12
in stock
|
Buy Now | |
RS Americas
from US$29.64
|
-
|
Buy Now | |
Farnell
from US$3.20
|
-
|
Buy Now |
Power Rating | 2VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 67mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 2VA |
External Depth | 27mm |
External Length / Height | 26.8mm |
External Width | 32mm |
Input Voltage | 230V |
Length | 27.3mm |
Output Voltage | 15V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 67mA |
Secondary Power | 1VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Encapsulated transformer | Micros |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer PCB 1.8VA 2x15V | RS |
TRANSFORMER, 2VA, 230V, 2 X 15V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Utility |
---|---|
Blade Material | Stainless Steel |
RoHS Compliant | NA |
Auto-Loading Folding Utility Knife | Klein Tools 44130 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 44130?
Additional datasheets, footprints and schematics for 44130 are listed on our Part Details page. You can also find images and similar parts to 44130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44130 fall under?
The 44130 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44130 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44130 you can contact the distributor directly for product support, shipping queries etc.
Is the 44130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44130 have stock available?
Authorised distributors including Newark Electronics, Micros, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for 44130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44130 often in real-time on the comparison pages.
What if I can't find stock of 44130?
You can fill out our help required form which you can use to request a quote for 44130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.