Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.39
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
512
in stock
|
Buy Now | |
element14
from US$5.80
|
512
in stock
|
Buy Now | |
Farnell
from US$3.13
|
512
in stock
|
Buy Now | |
SOS electronic
from US$1.59
|
276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
49
in stock
|
Buy Now |
Power Rating | 2VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 83mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 2VA |
External Depth | 27mm |
External Length / Height | 26.8mm |
External Width | 32mm |
Input Voltage | 230V |
Length | 27.3mm |
Output Voltage | 12V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 83mA |
Secondary Power | 1VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Isolation Transformer, 2 Va, 1 X 230V, 2 X 12V, 83 Ma Rohs Compliant: Yes |Myrra 44129 | Newark Electronics |
TRANSFORMER, 2VA, 230V, 2 X 12V | element14 |
PCB Mount Transformer EI30-15,5 2x12V 2VA 230V | SOS electronic |
Transformer PCB 1.8VA 2x12V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 44129?
Additional datasheets, footprints and schematics for 44129 are listed on our Part Details page. You can also find images and similar parts to 44129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44129 fall under?
The 44129 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44129 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44129 you can contact the distributor directly for product support, shipping queries etc.
Is the 44129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44129 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for 44129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44129 often in real-time on the comparison pages.
What if I can't find stock of 44129?
You can fill out our help required form which you can use to request a quote for 44129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.