Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.40
|
24
in stock
|
Buy Now | |
element14
from US$6.18
|
439
in stock
|
Buy Now | |
Farnell
from US$3.30
|
439
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
364
in stock
|
Buy Now | |
SOS electronic
from US$1.72
|
167
in stock
|
Buy Now | |
Distrelec
from US$1,582.36
|
-
|
Buy Now |
Power Rating | 2VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 111mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 2VA |
External Depth | 27mm |
External Length / Height | 26.8mm |
External Width | 32mm |
Input Voltage | 230V |
Length | 27.3mm |
Output Voltage | 9V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 111mA |
Secondary Power | 1VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
TRANSFORMER, 2VA, 230V, 2 X 9V | element14 |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 2 Va, 1 X 230V, 2 X 9V, 111 Ma Rohs Compliant: Yes |Myrra 44128 | Newark Electronics |
PCB Mount Transformer EI30-15,5 2x9V 2VA 230V | SOS electronic |
Transformer PCB 1.8VA 2x9V | RS |
Where can I find additional details, specifications and documents for a 44128?
Additional datasheets, footprints and schematics for 44128 are listed on our Part Details page. You can also find images and similar parts to 44128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44128 fall under?
The 44128 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44128 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44128 you can contact the distributor directly for product support, shipping queries etc.
Is the 44128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44128 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and SOS electronic have stock available or on a lead time for 44128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44128 often in real-time on the comparison pages.
What if I can't find stock of 44128?
You can fill out our help required form which you can use to request a quote for 44128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.