Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Power Rating | 2VA |
---|---|
Secondary Voltages | 15V |
Current Rating | 133mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Output Voltage | 15V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 133mA |
Secondary Power | 2VA |
Transformer Type | Encapsulated |
Isolation Transformer, 2 Va, 1 X 230V, 15V, 133 Ma Rohs Compliant: Yes |Myrra 44124 | Newark Electronics |
Transformer 2VA 230V 15V 133mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 44124?
Additional datasheets, footprints and schematics for 44124 are listed on our Part Details page. You can also find images and similar parts to 44124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44124 fall under?
The 44124 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44124 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44124 you can contact the distributor directly for product support, shipping queries etc.
Is the 44124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44124 have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for 44124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44124 often in real-time on the comparison pages.
What if I can't find stock of 44124?
You can fill out our help required form which you can use to request a quote for 44124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.