Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Lubricant Type | - |
---|---|
Dispensing Method | Can |
Weight | - |
Product Range | WD-40 |
SVHC | No SVHC (27-Jun-2018) |
Volume | 600ml |
Colour | Amber |
Lubricant Applications | General Purpose Mechanical |
Standard | Level 3 Aerosol |
Storage Temperature Max | 120°C |
LUBRICANT, WD40 600ML | Farnell |
Where can I find additional details, specifications and documents for a 44116.?
Additional datasheets, footprints and schematics for 44116. are listed on our Part Details page. You can also find images and similar parts to 44116. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44116. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44116. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44116. fall under?
The 44116. is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 44116. when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44116. you can contact the distributor directly for product support, shipping queries etc.
Is the 44116. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44116. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 44116..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44116. often in real-time on the comparison pages.
What if I can't find stock of 44116.?
You can fill out our help required form which you can use to request a quote for 44116. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.