Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 500V |
Operating Force Max | 10N |
Product Range | - |
Contact Current DC Max | 2A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jun-2015) |
Actuator Type | Roller Lever |
Contact Current Rating | 5A |
External Depth | 23mm |
External Length / Height | 37mm |
External Width | 24.5mm |
IP / NEMA Rating | IP30 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Power (Pout) | 2A@250V ac 5A@100V ac |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
IP30 submin limit switch,parallel | RS |
LIMIT SWITCH, SAFETY | Farnell |
Where can I find additional details, specifications and documents for a 440P-M18001?
Additional datasheets, footprints and schematics for 440P-M18001 are listed on our Part Details page. You can also find images and similar parts to 440P-M18001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440P-M18001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440P-M18001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440P-M18001 fall under?
The 440P-M18001 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 440P-M18001 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440P-M18001 you can contact the distributor directly for product support, shipping queries etc.
Is the 440P-M18001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440P-M18001 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 440P-M18001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440P-M18001 often in real-time on the comparison pages.
What if I can't find stock of 440P-M18001?
You can fill out our help required form which you can use to request a quote for 440P-M18001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.