440H-R03074 Switches by Allen Bradley

SAFETY SWITCH ROTOCAM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.24

Distributor Stock
Logo for RS
RS
from US$80.34
34
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$94.33
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$39.24
-
Buy Now

Specifications

Product Range -
Contact Configuration DPST-NC
Switch Terminals Screw
Contact Voltage AC Max 500V
Contact Current AC Max 5A
IP Rating -
Contact Voltage DC Max 250V
Contact Current DC Max 2A
SVHC No SVHC (15-Jun-2015)
Approval Bodies BG CSA EN SA SUVA
Aux Contact Configuration 1 N/O
Conduit Thread Size M20
Contact Rating 5A
External Depth 39mm
External Length / Height 102.5mm
External Width 65mm
IP / NEMA Rating IP66
Internal Diameter 9.5mm
No. of Conduit Entries 1
Operating Temperature Max 80°C
Operating Temperature Min -25°C
Output Power (Pout) 1A@500Vac 2A@250Vac 5A@100Vac max
Shaft Diameter 16mm
Shaft Length 31mm
Thermal Current Rating 10A

Alternative Descriptions

Hinge operated switch,2N/C 1N/O BS20mm | RS
Safety switch: hinged | Transfer Multisort Elektronik
SAFETY SWITCH, ROTOCAM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 440H-R03074?

Additional datasheets, footprints and schematics for 440H-R03074 are listed on our Part Details page. You can also find images and similar parts to 440H-R03074 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 440H-R03074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440H-R03074 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 440H-R03074 fall under?

The 440H-R03074 is listed under Switches & Relays > Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to 440H-R03074 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 440H-R03074 you can contact the distributor directly for product support, shipping queries etc.

Is the 440H-R03074 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 440H-R03074 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 440H-R03074.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 440H-R03074 often in real-time on the comparison pages.

What if I can't find stock of 440H-R03074?

You can fill out our help required form which you can use to request a quote for 440H-R03074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay