440G-L07264 Switches by Allen Bradley

SAFETY SWITCH ATLAS 5 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$297.26

Distributor Stock
Logo for RS
RS
from US$626.88
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$297.26
-
Buy Now

Specifications

Product Range -
Contact Configuration DPST-NC
Switch Terminals -
Contact Voltage AC Max 500V
Contact Current AC Max 5A
IP Rating -
Contact Voltage DC Max 250V
Contact Current DC Max 2A
SVHC No SVHC (15-Jun-2015)
Approval Category EN 1088 EN 60947-5-1 EN 60204-1
Aux Contact Configuration 1 N/O
Conduit Thread Size M20
Contact Rating 5A
External Depth 56mm
External Length / Height 184mm
External Width 112mm
IP / NEMA Rating IP65
Insulation Voltage 500V
Material Die-cast alloy
No. of Conduit Entries 3
No. of Electrical Operations 1000000
No. of Mechanical Operations 1000000
Operating Temperature Max 60°C
Operating Temperature Min -10°C
Supply Voltage 24V
Thermal Current Rating 10A
Withstand Voltage 2500V

Alternative Descriptions

Solenoid locking safety switch,M20 24V | RS
SAFETY SWITCH, ATLAS 5, 24V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 440G-L07264?

Additional datasheets, footprints and schematics for 440G-L07264 are listed on our Part Details page. You can also find images and similar parts to 440G-L07264 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 440G-L07264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440G-L07264 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 440G-L07264 fall under?

The 440G-L07264 is listed under Switches & Relays > Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to 440G-L07264 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 440G-L07264 you can contact the distributor directly for product support, shipping queries etc.

Is the 440G-L07264 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 440G-L07264 have stock available?

Authorised distributors including RS and Farnell have stock available or on a lead time for 440G-L07264.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 440G-L07264 often in real-time on the comparison pages.

What if I can't find stock of 440G-L07264?

You can fill out our help required form which you can use to request a quote for 440G-L07264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay