Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | - |
Contact Voltage AC Max | 500V |
Contact Current AC Max | 2A |
IP Rating | - |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2A |
SVHC | No SVHC (15-Jun-2015) |
Approval Category | EN 1088 EN 60947-5-1 EN 60204-1 |
Aux Contact Configuration | 1 N/O |
Conduit Thread Size | M20 |
Contact Rating | 5A |
External Depth | 56mm |
External Length / Height | 184mm |
External Width | 112mm |
IP / NEMA Rating | IP65 |
Insulation Voltage | 500V |
Material | Die-cast alloy |
No. of Conduit Entries | 3 |
No. of Electrical Operations | 1000000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Supply Voltage | 230V |
Thermal Current Rating | 10A |
Withstand Voltage | 2500V |
Solenoid locking safety switch,M20 230V | RS |
SAFETY SWITCH, ATLAS 5, 230V | Farnell |
Where can I find additional details, specifications and documents for a 440G-L07262?
Additional datasheets, footprints and schematics for 440G-L07262 are listed on our Part Details page. You can also find images and similar parts to 440G-L07262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440G-L07262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440G-L07262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440G-L07262 fall under?
The 440G-L07262 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 440G-L07262 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440G-L07262 you can contact the distributor directly for product support, shipping queries etc.
Is the 440G-L07262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440G-L07262 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 440G-L07262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440G-L07262 often in real-time on the comparison pages.
What if I can't find stock of 440G-L07262?
You can fill out our help required form which you can use to request a quote for 440G-L07262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.