Status: | Unknown |
---|---|
Series: | 440L Series |
RoHS: | Compliant |
Complies with IEC 60384-14 |
Complies with IEC 60384-14 annex I humidity robustness grade IIIB (highest) |
High reliability |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
440L Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Ceramic, 6800 Pf, 760/500V, Radial | Newark Electronics |
440L Series ╪18.3 x 6 mm 6.8 nF 400 VAC ▒20 % Y5U LS=9.5mm Ceramic Disc Cap. | Future Electronics |
Ceramic Suppression Capacitor, 6800 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 440LD68-R?
Additional datasheets, footprints and schematics for 440LD68-R are listed on our Part Details page. You can also find images and similar parts to 440LD68-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440LD68-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440LD68-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440LD68-R fall under?
The 440LD68-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 440LD68-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440LD68-R you can contact the distributor directly for product support, shipping queries etc.
Is the 440LD68-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 440LD68-R have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 440LD68-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440LD68-R often in real-time on the comparison pages.
What if I can't find stock of 440LD68-R?
You can fill out our help required form which you can use to request a quote for 440LD68-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.