Status: | Unknown |
---|---|
Series: | 4409A Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | 4409A Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | High Temperature Plastic |
Row Pitch | 2.54mm |
Termination Method | IDC / IDT |
Voltage Rating VAC | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | Board In Connector |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
No. of Contacts | 10Contacts |
Connector Mounting | Cable Mount, Through Hole Mount |
Gender | Plug |
RoHS Compliant | Yes |
Wire-Board Connector, Plug 10Way, 2.54Mm | Newark Electronics |
CONNECTOR MALE, 10WAY | element14 |
Where can I find additional details, specifications and documents for a 4409A-10?
Additional datasheets, footprints and schematics for 4409A-10 are listed on our Part Details page. You can also find images and similar parts to 4409A-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4409A-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4409A-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4409A-10 fall under?
The 4409A-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4409A-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4409A-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 4409A-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4409A-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4409A-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4409A-10 often in real-time on the comparison pages.
What if I can't find stock of 4409A-10?
You can fill out our help required form which you can use to request a quote for 4409A-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.