Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Magnetic Test Lead Rack |
---|---|
For Use With | Pomona Probes & Test Leads |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Black |
RACK, TEST LEAD, MAGNETIC | element14 |
Pomona Magnetic Laboratory Cable Holder, Black, 279.4mm, Cold Rolled Steel | Distrelec |
Magnetic Test Lead Storage Rack | Newark Electronics |
Magnetic Test Lead Holder | Pomona Electronics 4408M | RS Americas |
Where can I find additional details, specifications and documents for a 4408M?
Additional datasheets, footprints and schematics for 4408M are listed on our Part Details page. You can also find images and similar parts to 4408M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4408M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4408M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4408M fall under?
The 4408M is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4408M when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4408M you can contact the distributor directly for product support, shipping queries etc.
Is the 4408M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4408M have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 4408M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4408M often in real-time on the comparison pages.
What if I can't find stock of 4408M?
You can fill out our help required form which you can use to request a quote for 4408M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.