Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440891-000,
3-1193315-7 |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.42
|
-
|
Buy Now |
Shield Material | Tin-Plated Copper |
---|---|
Conductor Material | Tin-Plated Copper |
Jacket Material | Thermorad S |
Shield Style | Single |
Jacket Color | White |
Wire Diameter | .39mm, .0155in |
Overall Outside Diameter | 3.43mm, .135in |
Wire Size | 28AWG, .081mm² |
Cable Dielectric Diameter | .098in, 2.49mm |
Impedance | 95Ω |
Capacitance | 13.4pF/ft |
Dielectric Material | Rayfoam L |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Cable Type | Cheminax |
Cable Style | Round Braided |
Velocity of Propagation | 80% |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Coaxial Cable 1Conductors 28AWG/36AWG Tin Plated Copper White | Avnet America |
Where can I find additional details, specifications and documents for a 440891-000?
Additional datasheets, footprints and schematics for 440891-000 are listed on our Part Details page. You can also find images and similar parts to 440891-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440891-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440891-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440891-000 fall under?
The 440891-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440891-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440891-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440891-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440891-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 440891-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440891-000 often in real-time on the comparison pages.
What if I can't find stock of 440891-000?
You can fill out our help required form which you can use to request a quote for 440891-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.