Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.57
Power Rating | 1.5VA |
---|---|
Secondary Voltages | 12V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Isolation Transformer, 1.5 Va, 1 X 230V, 12V Rohs Compliant: Yes |Myrra 44087 | Newark Electronics |
TRANSFORMER, 12V, 1.5VA | element14 |
PCB Mount Transformer EI30-12,5 1x12V 1,5VA 230V | SOS electronic |
Transformer 1,5VA 230V 12V 125mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 44087?
Additional datasheets, footprints and schematics for 44087 are listed on our Part Details page. You can also find images and similar parts to 44087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44087 fall under?
The 44087 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44087 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44087 you can contact the distributor directly for product support, shipping queries etc.
Is the 44087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44087 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and SOS electronic have stock available or on a lead time for 44087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44087 often in real-time on the comparison pages.
What if I can't find stock of 44087?
You can fill out our help required form which you can use to request a quote for 44087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.