Status: | Unknown |
---|---|
Series: | Combination Wrenches 440 Series |
RoHS: | Unknown |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.14
|
315
in stock
|
Buy Now | |
element14
from US$30.84
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$29.00
|
100
in stock
|
Buy Now | |
Farnell
from US$18.33
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.53
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.27
|
3
in stock
|
Buy Now | |
Electro Enterprises
-
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
-
|
Buy Now | |
Sager
from US$781.98
|
-
|
Buy Now |
AF Size - Metric | 8mm |
---|---|
AF Size - Imperial | - |
Length | 133mm |
Product Range | Combination Wrenches 440 Series |
SVHC | No SVHC (17-Dec-2015) |
AF Size | 8 |
Imperial AF Size | 5/16" |
Wrench | Transfer Multisort Elektronik |
Facom 440.8 Combination Spanner 8mm | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Test Lead Holder 10 Slots Black |
---|---|
For Use With | Pomona Probes & Test Leads |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
HOLDER, TEST LEAD, 10 SLOT | element14 |
Holder, Test Lead, 10 Slot | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Buss Fuseblock | Eaton Electronics 4408 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 440.8?
Additional datasheets, footprints and schematics for 440.8 are listed on our Part Details page. You can also find images and similar parts to 440.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440.8 fall under?
The 440.8 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 440.8 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440.8 you can contact the distributor directly for product support, shipping queries etc.
Is the 440.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440.8 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 440.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440.8 often in real-time on the comparison pages.
What if I can't find stock of 440.8?
You can fill out our help required form which you can use to request a quote for 440.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.