Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4407883001,
4-1193314-2 |
No distributors results available
Jacket Color | White |
---|---|
Conductor Material | Silver-Plated Copper |
Shield Style | Single |
Shield Material | Silver-Coated Copper |
Jacket Material | Thermorad S |
Cable Dielectric Diameter | .79mm, .031in |
Wire Size | .05mm², 30AWG |
Overall Outside Diameter | .062in, 1.57mm |
Wire Diameter | .0127in, .32mm |
Capacitance | 27.5pF/ft |
Impedance | 50Ω |
Dielectric Material | Rayfoam L |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Cable Style | Round Braided |
Velocity of Propagation | 74% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 4407883001?
Additional datasheets, footprints and schematics for 4407883001 are listed on our Part Details page. You can also find images and similar parts to 4407883001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4407883001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4407883001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4407883001 fall under?
The 4407883001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 4407883001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4407883001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4407883001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4407883001 have stock available?
There is no stock from authorised distributors for 4407883001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4407883001 often in real-time on the comparison pages.
What if I can't find stock of 4407883001?
You can fill out our help required form which you can use to request a quote for 4407883001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.