Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.57
|
52
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
158
in stock
|
Buy Now | |
element14
from US$76.67
|
60
in stock
|
Buy Now | |
Farnell
from US$83.33
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$69.13
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.13
|
10
in stock
|
Buy Now | |
RS Americas
from US$3.51
|
10
in stock
|
Buy Now |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 9.9mm x 3.3mm x 2.7mm |
Handle Length | 80mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
For Use With | Spindle Motors Bearing Assemblies Electronic Rework and Repair |
Pack Quantity | 500 |
Chemtronics Foam Swab, 80mm, Polyurethane Foam, Pack of 500 pieces | Distrelec |
SWAB, SEALED, CLEANROOM FOAM PK OF 500 | element14 |
44070 economical sealed foam swab | RS |
Cleaning Wipes | Newark Electronics |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 44070?
Additional datasheets, footprints and schematics for 44070 are listed on our Part Details page. You can also find images and similar parts to 44070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44070 fall under?
The 44070 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 44070 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44070 you can contact the distributor directly for product support, shipping queries etc.
Is the 44070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44070 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 44070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44070 often in real-time on the comparison pages.
What if I can't find stock of 44070?
You can fill out our help required form which you can use to request a quote for 44070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.