Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440640-000,
1193313-3 |
Jacket Color | White |
---|---|
Conductor Material | Tin-Plated Copper Clad Steel, Tin-Coated Copper Clad Steel |
Shield Style | Single |
Shield Material | Tin-Plated Copper |
Jacket Material | Thermorad |
Wire Size | .05mm², 30AWG |
Wire Diameter | .32mm, .0127in |
Cable Dielectric Diameter | 2.03mm, .08in |
Overall Outside Diameter | .117in, 2.97mm |
Impedance | 95Ω |
Capacitance | 13.5pF/ft |
Wire Source | United Kingdom, United States |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Wire/Cable Type | Coaxial Cable |
Cable Type | Cheminax |
Cable Style | Round Braided |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 79% |
9530A1317-9, 95 OHM, AWG 27 | TTI Europe |
Automotive Connectors 9530A1317-9 | Sager |
Where can I find additional details, specifications and documents for a 440640-000?
Additional datasheets, footprints and schematics for 440640-000 are listed on our Part Details page. You can also find images and similar parts to 440640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440640-000 fall under?
The 440640-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440640-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440640-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 440640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440640-000 often in real-time on the comparison pages.
What if I can't find stock of 440640-000?
You can fill out our help required form which you can use to request a quote for 440640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.