Status: | Unknown |
---|---|
Series: | 4406 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Product Range | 4406 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | IDC / IDT |
Voltage Rating VAC | 30V |
Where can I find additional details, specifications and documents for a 4406-60SR?
Additional datasheets, footprints and schematics for 4406-60SR are listed on our Part Details page. You can also find images and similar parts to 4406-60SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4406-60SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4406-60SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4406-60SR fall under?
The 4406-60SR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4406-60SR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4406-60SR you can contact the distributor directly for product support, shipping queries etc.
Is the 4406-60SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4406-60SR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4406-60SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4406-60SR often in real-time on the comparison pages.
What if I can't find stock of 4406-60SR?
You can fill out our help required form which you can use to request a quote for 4406-60SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.